KCG6-60R1 is a right-hand lead worm gear with module 6, 60 teeth, and one start. It has a plain bore of 25 mm, a pitch diameter of 361.02 mm, an outside diameter of 372 mm, a face width of 52 mm, and a hub width of 20 mm. The gear is made of gray iron (FC200) with a sand mold casting finish, and features a 14°30' normal pressure angle. Its total length is 220 mm, and it weighs 19.8 kg. The catalog lists allowable torques up to 1060 N·m at 30 rpm and 865 N·m at 600 rpm. It has a backlash range of 0.22-0.42 mm and is precision grade KHK W 002 grade 4.
Module 6, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG6-60R1 | KCG6-60R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 6, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 60 | 60 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| PD | 360 mm (14.17 inch) | 360 mm (14.17 inch) |