KCG6-40R1 is a right-hand lead, 40-tooth, module 6 gray iron worm gear with a 25 mm bore, 100 mm pitch diameter, 240.68 mm throat diameter, 252 mm outside diameter, and 52 mm face width. It has a normal pressure angle of 14°30', standard full-depth teeth, and a KHK W 001 grade 4 precision rating. The gear is designed for use with a worm shaft, has a web thickness of 15 mm, and a mounting distance of 160 mm. Allowable torque at 600 rpm is 325 N·m, with a backlash range of 0.22 to 0.42 mm and a weight of 10.9 kg.
Module 6, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG6-40R1 | KCG6-40R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 6, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 40 | 40 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| PD | 240 mm (9.45 inch) | 240 mm (9.45 inch) |