KCG6-30R1 is a right-hand lead bronze worm wheel with a module of 6, 30 teeth, one start, and a helix angle of 4°18'. It features a 25 mm bore, 100 mm pitch diameter, 120.34 mm throat diameter, 132 mm outside diameter, and 52 mm face width. The hub width is 20 mm, total length is 72 mm, and web thickness is 15 mm. It has a mounting distance of 130 mm and a weight of 8.28 kg. The gear is made of FC200 gray iron, with a standard full-depth tooth profile and 14°30' normal pressure angle. Backlash ranges from 0.22 to 0.42 mm. Allowable torque at 300 rpm is 187 N·m, 237 N·m at 100 rpm, and 294 N·m at 30 rpm. Precision grade is KHK W 002 grade 4.
Module 6, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG6-30R1 | KCG6-30R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 6, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| PD | 180 mm (7.09 inch) | 180 mm (7.09 inch) |