KCG6-20R2 is a right-hand helical worm gear with module 6, 20 teeth, 2 starts, and a helix angle of 8°38'. It has a bore diameter of 25 mm, hub diameter of 100 mm, pitch diameter of 121.38 mm, throat diameter of 132 mm, outside diameter of 136 mm, and face width of 52 mm. The gear is made from gray iron (FC200), features a standard full-depth tooth profile with a 14°30' normal pressure angle, and is precision grade KHK W 002 grade 4. It has a backlash range of 0.22~0.42 mm, weighs 5.39 kg, and supports an allowable torque of 81.8 N·m at 600 rpm. The mounting distance is 100 mm, with hub width of 20 mm and total length of 72 mm.
Module 6, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG6-20R2 | KCG6-20R2 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 6, 20 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| PD | 120 mm (4.72 inch) | 120 mm (4.72 inch) |