KCG5-50R1 is a right-hand lead bronze worm gear with a module of 5, 50 teeth, and one start. It has a bore diameter of 22 mm, a pitch diameter of 250.61 mm, an outside diameter of 260 mm, and a face width of 45 mm. The gear is profile-shifted to maintain proper center distance, and operates with a backlash of 0.20-0.40 mm. It supports allowable torques of 477 N·m at 30 rpm, 390 N·m at 100 rpm, 315 N·m at 300 rpm, and 261 N·m at 600 rpm. The gear is made of FC200 gray iron, has a standard full-depth tooth profile, and a 14°30' normal pressure angle. The total length is 160 mm, mounting distance is 160 mm, and weight is 9.79 kg.
Module 5, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG5-50R1 | KCG5-50R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 5, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| PD | 250 mm (9.84 inch) | 250 mm (9.84 inch) |