KCG5-40R1 is a right-handed, single-start cast iron worm gear with module 5, 40 teeth, and a standard full-depth tooth profile. It has a 14° 30' normal pressure angle, a 22 mm bore, a 90 mm hub diameter, a 200.51 mm pitch diameter, a 210 mm throat diameter, a 213 mm outside diameter, and a 45 mm face width. The gear is designed for use with a matching worm, produces axial thrust forces, and features a sand mold casting finish. The allowable torque at 600 rpm is 170 N·m, with a backlash range of 0.20~0.40 mm and a weight of 7.44 kg. It uses an H2 shape with elongated casting holes in the web. Precision grade conforms to KHK W 002 grade 4.
Module 5, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG5-40R1 | KCG5-40R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 5, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 40 | 40 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| PD | 200 mm (7.87 inch) | 200 mm (7.87 inch) |