KCG5-30R2 is a 2-start, right-hand lead bronze worm gear with a module of 5, 30 teeth, and a 22 mm bore. It has a pitch diameter of 151.56 mm, a throat diameter of 160 mm, an outside diameter of 163 mm, and a face width of 45 mm. The gear is made of FC200 gray iron with a sand mold casting finish and features a standard full-depth tooth profile at a 14°30' normal pressure angle. The hub width is 20 mm, total length is 65 mm, and mounting distance is 110 mm. Allowable torque values are 187 N·m at 30 rpm, 150 N·m at 100 rpm, 114 N·m at 300 rpm, and 90.6 N·m at 600 rpm. Backlash ranges from 0.20 to 0.40 mm, and the weight is 4.78 kg.
Module 5, 30 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG5-30R2 | KCG5-30R2 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 5, 30 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| PD | 150 mm (5.91 inch) | 150 mm (5.91 inch) |