KCG5-30R1 is a cast iron worm gear with a module of 5, 30 teeth, and one start, featuring a right-hand helix angle of 4°06' and a plain bore of 22 mm. It has a pitch diameter of 150.38 mm, a throat diameter of 160 mm, an outside diameter of 163 mm, and a face width of 45 mm. The gear has a hub width of 20 mm and a total length of 65 mm, with a web thickness of 13 mm and a web outer diameter of 127 mm. It operates with a backlash of 0.20 to 0.40 mm and weighs 4.78 kg. The precision grade is KHK W 002 grade 4, and it is designed for use with corresponding worm screws. Allowable torque values are provided for worm revolutions up to 600 rpm.
Module 5, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG5-30R1 | KCG5-30R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 5, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| PD | 150 mm (5.91 inch) | 150 mm (5.91 inch) |