KCG5-20R1 is a cast iron worm gear with module 5, 20 teeth, one start, and a right-hand helix angle of 4°06'. It has a plain bore of 22 mm, a pitch diameter of 100.26 mm, an outside diameter of 113 mm, and a face width of 45 mm. The gear is designed for use with a steel worm, has a standard full-depth tooth profile with a 14°30' normal pressure angle, and is manufactured to KHK W 002 grade 4 precision. Its hub width is 20 mm, total length is 65 mm, and it weighs 3.18 kg. Backlash is specified as 0.20 to 0.40 mm.
Module 5, 20 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG5-20R1 | KCG5-20R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 5, 20 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| PD | 100 mm (3.94 inch) | 100 mm (3.94 inch) |