KCG4-40R1 is a right-hand lead cast iron worm gear with a module of 4, 40 teeth, one start, and a 3°42' helix angle. It has a 20 mm bore, 70 mm hub diameter, 160.33 mm pitch diameter, 168 mm throat diameter, 171 mm outside diameter, and 35 mm face width. The gear is profile shifted for proper center distance, has a nominal backlash of 0.17~0.37 mm, and weighs 3.81 kg. The allowable torque at 30 rpm is 165 N·m, 136 N·m at 100 rpm, 108 N·m at 300 rpm, and 89.4 N·m at 600 rpm.
Module 4, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG4-40R1 | KCG4-40R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 4, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 40 | 40 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| PD | 160 mm (6.3 inch) | 160 mm (6.3 inch) |