QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG3-50R1J35

Description
Module 3, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 35mm Finished Bore
Request a Quote Datasheet
Description
Module 3, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 35mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG3-50R1J35 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG3-50R1J35
Right Hand Lead Worm Gears (metric) KCG3-50R1J35
Module 3, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 35mm Finished Bore

Module 3, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 35mm Finished Bore

Supplier's Site Datasheet
Module 3, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 35mm Finished Bore - KCG3-50R1J35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 35mm Finished Bore
KCG3-50R1J35
Module 3, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 35mm Finished Bore KCG3-50R1J35
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG3-50R1J35 KCG3-50R1J35
Product Name Right Hand Lead Worm Gears (metric) Module 3, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 35mm Finished Bore
Number of Teeth 50 50
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 150 mm (5.91 inch) 150 mm (5.91 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
Mitre & Bevel Gears - 5215897 - RS Components, Ltd.
Specs
Number of Teeth 20
Design Metric
Material Hardened; Steel
View Details
32 D.P., 80 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design English
View Details
KHK AG5-50R1E45, Module 550 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-50r1e45 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details