QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG3-50R1J20

Description
Module 3, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 20mm Finished Bore
Request a Quote
Description
Module 3, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KCG3-50R1J20 is a right-hand helical worm gear in the KCG Module 3 series, with a 50:1 reduction ratio, 50 teeth, 1 start, and a 20 mm bore. It features a gray iron wheel, a normal module of 3 mm, a 3°55' helix angle, and a 15-33 mm backlash range. The gear has a pitch diameter of 150.35 mm, an outside diameter of 156 mm, and a face width of 30 mm. Its allowable torque at 30 rpm is 121 N·m, decreasing to 60.5 N·m at 1200 rpm. The part weighs 2.50 kg and includes a keyway and set screw per JIS B1301 standards. The J-series variant is available on request and requires a lead time for shipment.

Datasheet Summary
Powered by GS/AI

KCG3-50R1J20 is a right-hand helical worm gear in the KCG Module 3 series, with a 50:1 reduction ratio, 50 teeth, 1 start, and a 20 mm bore. It features a gray iron wheel, a normal module of 3 mm, a 3°55' helix angle, and a 15-33 mm backlash range. The gear has a pitch diameter of 150.35 mm, an outside diameter of 156 mm, and a face width of 30 mm. Its allowable torque at 30 rpm is 121 N·m, decreasing to 60.5 N·m at 1200 rpm. The part weighs 2.50 kg and includes a keyway and set screw per JIS B1301 standards. The J-series variant is available on request and requires a lead time for shipment.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG3-50R1J20 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG3-50R1J20
Right Hand Lead Worm Gears (metric) KCG3-50R1J20
Module 3, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 20mm Finished Bore

Module 3, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 3, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 20mm Finished Bore - KCG3-50R1J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 20mm Finished Bore
KCG3-50R1J20
Module 3, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 20mm Finished Bore KCG3-50R1J20
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG3-50R1J20 KCG3-50R1J20
Product Name Right Hand Lead Worm Gears (metric) Module 3, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 20mm Finished Bore
Number of Teeth 50 50
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 150 mm (5.91 inch) 150 mm (5.91 inch)
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 20° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details
Spur Gears - 5217168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 56
Design Metric
View Details