KCG3-50R1 is a right-hand helical worm gear in the KCG Series, made of gray iron with a normal module of 50, 50 teeth, and one start. It features a 20 mm bore, 63 mm hub diameter, 150.35 mm pitch diameter, 156 mm outside diameter, and 30 mm face width. The gear has a lead angle of 3°55' and a backlash of 0.15-0.33 mm. At 30 rpm, the allowable torque is 121 N·m, decreasing to 60.5 N·m at 1200 rpm. The weight is 2.50 kg.
Module 3, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG3-50R1 | KCG3-50R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| PD | 150 mm (5.91 inch) | 150 mm (5.91 inch) |