QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KCG3-50L2J32

Description
Module 3, 50 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 32mm Finished Bore
Request a Quote Datasheet
Description
Module 3, 50 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 32mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KCG3-50L2J32 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KCG3-50L2J32
Left Hand Lead Worm Gears (metric) KCG3-50L2J32
Module 3, 50 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 32mm Finished Bore

Module 3, 50 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 3, 50 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 32mm Finished Bore - KCG3-50L2J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 50 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 32mm Finished Bore
KCG3-50L2J32
Module 3, 50 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 32mm Finished Bore KCG3-50L2J32
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG3-50L2J32 KCG3-50L2J32
Product Name Left Hand Lead Worm Gears (metric) Module 3, 50 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 32mm Finished Bore
Number of Teeth 50 50
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 150 mm (5.91 inch) 150 mm (5.91 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 5216250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 22
Design Metric
View Details
Module 0.5, 58 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05058 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 58
Design Metric
View Details
KHK SSCP20-20HJ32, CP20, Module6.37, 20 Tooth, CP Carbon Steel Spur Gears - sscp20-20hj32 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 20
Design Metric
View Details