KCG3-50L2J20 is a left-hand lead, 50:1 reduction, module 3 worm wheel made of gray iron with a 20 mm bore, 150.35 mm pitch diameter, 156 mm throat diameter, 63 mm hub diameter, 30 mm face width, and 3.40 kg weight, designed for use with corresponding worms in Module 3 assemblies. The part features a 3°55' helix angle, standard full-depth teeth with a 14°30' normal pressure angle, and a backlash range of 0.15 to 0.33 mm. It is rated for allowable torques of 122 N·m at 100 rpm and 56.7 N·m at 1200 rpm under specified conditions. The J20 suffix indicates a keyway size of 6 × 2.8 mm with an M5 set screw, per JIS B1301 standards. This variant belongs to the KCG3 series that uses sand-cast gray iron wheels and is precision grade KHK W 002 grade 4.
Module 3, 50 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG3-50L2J20 | KCG3-50L2J20 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 3, 50 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 150 mm (5.91 inch) | 150 mm (5.91 inch) |