KCG3-50L2 is a left-hand lead bronze worm wheel with a 50:1 reduction ratio, 30 module, 50 teeth, and 2 starts, designed for use with a matching worm gear. It has a bore diameter of 63 mm, a pitch diameter of 150.35 mm, an outside diameter of 159 mm, and a face width of 30 mm. The helix angle is 3°55', the normal pressure angle is 14°30', and tooth material is CAC502 with no heat treatment. The allowable torque at 50 rpm is 121 N·m, with a backlash range of 0.15-0.33 mm and a weight of 2.50 kg. It adheres to KHK W 002 grade 4 precision standards.
Module 3, 50 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG3-50L2 | KCG3-50L2 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 3, 50 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| PD | 150 mm (5.91 inch) | 150 mm (5.91 inch) |