QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KCG3-50L1J20

Description
Module 3, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore
Request a Quote
Description
Module 3, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KCG3-50L1J20 is a left-hand lead worm gear from the KCG Series, with a 50:1 reduction ratio, module 3, 50 teeth, and one start. It features a 20 mm bore, 150.35 mm pitch diameter, 156 mm throat diameter, 159 mm outside diameter, and 30 mm face width. The gear is made of gray iron (FC200), has a normal pressure angle of 14°30', and a helix angle of 3°55'. It is profile-shifted for proper center distance and has an allowable torque of 121 N·m at 30 rpm, 100 N·m at 100 rpm, 81.1 N·m at 300 rpm, 68.4 N·m at 600 rpm, and 60.5 N·m at 900 rpm. Backlash is specified between 0.15 and 0.33 mm, and the weight is 2.50 kg.

Datasheet Summary
Powered by GS/AI

The KCG3-50L1J20 is a left-hand lead worm gear from the KCG Series, with a 50:1 reduction ratio, module 3, 50 teeth, and one start. It features a 20 mm bore, 150.35 mm pitch diameter, 156 mm throat diameter, 159 mm outside diameter, and 30 mm face width. The gear is made of gray iron (FC200), has a normal pressure angle of 14°30', and a helix angle of 3°55'. It is profile-shifted for proper center distance and has an allowable torque of 121 N·m at 30 rpm, 100 N·m at 100 rpm, 81.1 N·m at 300 rpm, 68.4 N·m at 600 rpm, and 60.5 N·m at 900 rpm. Backlash is specified between 0.15 and 0.33 mm, and the weight is 2.50 kg.

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KCG3-50L1J20 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KCG3-50L1J20
Left Hand Lead Worm Gears (metric) KCG3-50L1J20
Module 3, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore

Module 3, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 3, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore - KCG3-50L1J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore
KCG3-50L1J20
Module 3, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore KCG3-50L1J20
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG3-50L1J20 KCG3-50L1J20
Product Name Left Hand Lead Worm Gears (metric) Module 3, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore
Number of Teeth 50 50
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 150 mm (5.91 inch) 150 mm (5.91 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 120 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10120 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design Metric
View Details
Taper Lock Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG4-60R1E40, Module 460 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-60r1e40 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Spur Gears - 1827959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 60
Design Metric
View Details