KCG3-50L1 is a left-hand lead bronze worm wheel with a 50:1 reduction ratio, 30 mm module, 1 start, and a 3°55' helix angle. It has a 20 mm bore, 63 mm hub diameter, 150.35 mm pitch diameter, 156 mm outside diameter, and 30 mm face width. The gear is made of CAC502 bronze with no heat treatment, and the catalog specifies allowable torque values ranging from 121 N·m at 30 rpm to 60.5 N·m at 1200 rpm, with backlash of 0.15~0.33 mm and a weight of 2.50 kg. It conforms to KHK W 002 grade 4 precision standards.
Module 3, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG3-50L1 | KCG3-50L1 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 3, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| PD | 150 mm (5.91 inch) | 150 mm (5.91 inch) |