QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KCG3-40L1J28

Description
Module 3, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore
Request a Quote Datasheet
Description
Module 3, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KCG3-40L1J28 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KCG3-40L1J28
Left Hand Lead Worm Gears (metric) KCG3-40L1J28
Module 3, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore

Module 3, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 3, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore - KCG3-40L1J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore
KCG3-40L1J28
Module 3, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore KCG3-40L1J28
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG3-40L1J28 KCG3-40L1J28
Product Name Left Hand Lead Worm Gears (metric) Module 3, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore
Number of Teeth 40 40
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 120 mm (4.72 inch) 120 mm (4.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
Module 1.5, 60 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK15060A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details