QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KCG3-40L1J20

Description
Module 3, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore
Request a Quote
Description
Module 3, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KCG3-40L1J20 is a left-hand lead steel worm gear in the Module 3 series with a 40:1 reduction ratio, 20 mm bore, and 30 mm face width. It has a 1-start thread with a 3°55' helix angle, is made of FC200 gray iron, and features a standard full-depth tooth profile with a 14°30' normal pressure angle. The part includes a keyway and set screw, with a weight of 1.79 kg, and a backlash range of 0.15~0.33 mm. This variant is available-on-request with J-series modifications and a 20 mm hub width. The allowable torque at 300 rpm is 53.2 N·m, and at 600 rpm is 44.6 N·m.

Datasheet Summary
Powered by GS/AI

KCG3-40L1J20 is a left-hand lead steel worm gear in the Module 3 series with a 40:1 reduction ratio, 20 mm bore, and 30 mm face width. It has a 1-start thread with a 3°55' helix angle, is made of FC200 gray iron, and features a standard full-depth tooth profile with a 14°30' normal pressure angle. The part includes a keyway and set screw, with a weight of 1.79 kg, and a backlash range of 0.15~0.33 mm. This variant is available-on-request with J-series modifications and a 20 mm hub width. The allowable torque at 300 rpm is 53.2 N·m, and at 600 rpm is 44.6 N·m.

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KCG3-40L1J20 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KCG3-40L1J20
Left Hand Lead Worm Gears (metric) KCG3-40L1J20
Module 3, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore

Module 3, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 3, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore - KCG3-40L1J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore
KCG3-40L1J20
Module 3, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore KCG3-40L1J20
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG3-40L1J20 KCG3-40L1J20
Product Name Left Hand Lead Worm Gears (metric) Module 3, 40 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore
Number of Teeth 40 40
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 120 mm (4.72 inch) 120 mm (4.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK SSCPG5-25, CP5, Module 1.59, 25 Tooth, CP Ground Spur Gears - sscpg5-25 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.8, 56 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08056 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 56
Design Metric
View Details