QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG3-30R2J20

Description
Module 3, 30 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 20mm Finished Bore
Request a Quote
Description
Module 3, 30 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KCG3-30R2J20 is a right-hand lead bronze worm wheel with a 30:1 reduction ratio, 30 mm normal module, two thread starts, and a 7°50' helix angle, mounted on a 20 mm bore with a 55 mm hub diameter, 90.85 mm pitch diameter, 96 mm throat diameter, 99 mm outside diameter, and 28 mm face width. It is made of CAC502 bronze, has a standard full-depth tooth profile with a 14°30' normal pressure angle, and is precision grade KHK W 002 grade 4. The J20 variant includes a keyway (6 x 2.8 mm) and set screw (M5), with a weight of 1.50 kg and backlash of 0.15 to 0.33 mm. Allowable torque at 300 rpm is 29.3 N·m.

Datasheet Summary
Powered by GS/AI

KCG3-30R2J20 is a right-hand lead bronze worm wheel with a 30:1 reduction ratio, 30 mm normal module, two thread starts, and a 7°50' helix angle, mounted on a 20 mm bore with a 55 mm hub diameter, 90.85 mm pitch diameter, 96 mm throat diameter, 99 mm outside diameter, and 28 mm face width. It is made of CAC502 bronze, has a standard full-depth tooth profile with a 14°30' normal pressure angle, and is precision grade KHK W 002 grade 4. The J20 variant includes a keyway (6 x 2.8 mm) and set screw (M5), with a weight of 1.50 kg and backlash of 0.15 to 0.33 mm. Allowable torque at 300 rpm is 29.3 N·m.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG3-30R2J20 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG3-30R2J20
Right Hand Lead Worm Gears (metric) KCG3-30R2J20
Module 3, 30 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 20mm Finished Bore

Module 3, 30 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 3, 30 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 20mm Finished Bore - KCG3-30R2J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 30 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 20mm Finished Bore
KCG3-30R2J20
Module 3, 30 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 20mm Finished Bore KCG3-30R2J20
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG3-30R2J20 KCG3-30R2J20
Product Name Right Hand Lead Worm Gears (metric) Module 3, 30 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 20mm Finished Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 90 mm (3.54 inch) 90 mm (3.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 28 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details