KCG3-30R2 is a right-hand lead, 30:1 reduction, bronze worm wheel with a 20 mm bore, 55 mm hub diameter, 90.85 mm pitch diameter, 96 mm throat diameter, 99 mm outside diameter, and 28 mm face width, designed for use with a module 3 steel worm. The gear features a normal pressure angle of 14°30', standard full-depth teeth, and is made of CAC502 bronze. It has a backlash range of 0.15 to 0.33 mm and weighs 1.50 kg. Allowable torque at 100 rpm is 38.5 N·m, decreasing with increasing speed.
Module 3, 30 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG3-30R2 | KCG3-30R2 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 3, 30 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| PD | 90 mm (3.54 inch) | 90 mm (3.54 inch) |