QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG3-30R1

Description
Module 3, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
Request a Quote
Description
Module 3, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KCG3-30R1 is a right-hand lead bronze worm wheel with a 30:1 reduction ratio, 30 mm normal module, one start, and a helix angle of 3°55'. It has a 20 mm bore, 55 mm hub diameter, 90.21 mm pitch diameter, 96 mm throat diameter, 99 mm outside diameter, and 28 mm face width. The gear is made of CAC502 material with a sand mold casting finish and has a backlash of 0.15~0.33 mm. Its allowable torque at 30 rpm is 46.6 N·m, decreasing to 22.2 N·m at 900 rpm. The total length is 52 mm, mounting distance is 43 mm, and weight is 1.50 kg. It meets KHK W 002 grade 4 precision standards and uses standard full-depth gear teeth with a normal pressure angle of 14°30'.

Datasheet Summary
Powered by GS/AI

KCG3-30R1 is a right-hand lead bronze worm wheel with a 30:1 reduction ratio, 30 mm normal module, one start, and a helix angle of 3°55'. It has a 20 mm bore, 55 mm hub diameter, 90.21 mm pitch diameter, 96 mm throat diameter, 99 mm outside diameter, and 28 mm face width. The gear is made of CAC502 material with a sand mold casting finish and has a backlash of 0.15~0.33 mm. Its allowable torque at 30 rpm is 46.6 N·m, decreasing to 22.2 N·m at 900 rpm. The total length is 52 mm, mounting distance is 43 mm, and weight is 1.50 kg. It meets KHK W 002 grade 4 precision standards and uses standard full-depth gear teeth with a normal pressure angle of 14°30'.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG3-30R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG3-30R1
Right Hand Lead Worm Gears (metric) KCG3-30R1
Module 3, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore

Module 3, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 3, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore - KCG3-30R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
KCG3-30R1
Module 3, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore KCG3-30R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG3-30R1 KCG3-30R1
Product Name Right Hand Lead Worm Gears (metric) Module 3, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 14.5°
PD 90 mm (3.54 inch) 90 mm (3.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details