QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KCG3-30L2J22

Description
Module 3, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 22mm Finished Bore
Request a Quote
Description
Module 3, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KCG3-30L2J22 is a left-handed worm gear designed with a module of 3, featuring 30 teeth and 2 starts. It is constructed from cast iron, providing durability and strength for various applications. The gear has a finished bore diameter of 22mm, making it suitable for specific mounting requirements. The normal pressure angle is 14° 30', which is standard for worm gears, ensuring compatibility with other components. This product is part of a series that includes various configurations, allowing for flexibility in design and integration into different mechanical systems.

Datasheet Summary
Powered by GS/AI

The KCG3-30L2J22 is a left-handed worm gear designed with a module of 3, featuring 30 teeth and 2 starts. It is constructed from cast iron, providing durability and strength for various applications. The gear has a finished bore diameter of 22mm, making it suitable for specific mounting requirements. The normal pressure angle is 14° 30', which is standard for worm gears, ensuring compatibility with other components. This product is part of a series that includes various configurations, allowing for flexibility in design and integration into different mechanical systems.

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KCG3-30L2J22 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KCG3-30L2J22
Left Hand Lead Worm Gears (metric) KCG3-30L2J22
Module 3, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 22mm Finished Bore

Module 3, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 3, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 22mm Finished Bore - KCG3-30L2J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 22mm Finished Bore
KCG3-30L2J22
Module 3, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 22mm Finished Bore KCG3-30L2J22
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG3-30L2J22 KCG3-30L2J22
Product Name Left Hand Lead Worm Gears (metric) Module 3, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 22mm Finished Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 90 mm (3.54 inch) 90 mm (3.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.4, 18 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY04018 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design Metric
View Details
KHK AG6-20R1E35, Module 620 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-20r1e35 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details