The KCG3-30L2J20 is a left-hand lead bronze worm wheel in the KCG Module 3 series, with a 30 mm normal module, 30 teeth, two thread starts, and a 20 mm bore. It has a helix angle of 7°50′, a pitch diameter of 90.85 mm, an outside diameter of 99 mm, and a face width of 28 mm. The gear is made of CAC502 material with a sand mold casting finish, and has a normal pressure angle of 14°30′. The allowable torque at 300 rpm is 29.3 N·m, with a backlash of 0.15-0.33 mm and a weight of 1.50 kg. The J20 variant features a keyway specification of 6 mm width by 2.8 mm depth and an M5 set screw.
Module 3, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG3-30L2J20 | KCG3-30L2J20 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 3, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 90 mm (3.54 inch) | 90 mm (3.54 inch) |