QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KCG3-30L2

Description
Module 3, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with Plain Bore
Request a Quote Datasheet
Description
Module 3, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with Plain Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KCG3-30L2 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KCG3-30L2
Left Hand Lead Worm Gears (metric) KCG3-30L2
Module 3, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with Plain Bore

Module 3, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 3, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with Plain Bore - KCG3-30L2 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with Plain Bore
KCG3-30L2
Module 3, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with Plain Bore KCG3-30L2
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG3-30L2 KCG3-30L2
Product Name Left Hand Lead Worm Gears (metric) Module 3, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with Plain Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 14.5°
PD 90 mm (3.54 inch) 90 mm (3.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mitre & Bevel Gears - 1828002 - RS Components, Ltd.
Specs
Number of Teeth 15
Design Metric
Material Thermoplastic Polymer
View Details
KHK SSCP20-25J65, CP20, Module6.37, 25 Tooth, CP Carbon Steel Spur Gears - sscp20-25j65 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details
Duplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details