QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KCG3-30L1J20

Description
Module 3, 30 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore
Request a Quote Datasheet
Description
Module 3, 30 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KCG3-30L1J20 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KCG3-30L1J20
Left Hand Lead Worm Gears (metric) KCG3-30L1J20
Module 3, 30 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore

Module 3, 30 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 3, 30 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore - KCG3-30L1J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 30 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore
KCG3-30L1J20
Module 3, 30 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore KCG3-30L1J20
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG3-30L1J20 KCG3-30L1J20
Product Name Left Hand Lead Worm Gears (metric) Module 3, 30 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 20mm Finished Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 90 mm (3.54 inch) 90 mm (3.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details
32DP / 2 Lead / 0.438P.D, 8.13° Right Hand Worm - A 1Q 5-Y32 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Worm; Rack
Direction Right
Pressure Angle 20°
View Details
Worm Gears Units - American -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 18 to 100
Design English
View Details