QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG3-20R1

Description
Module 3, 20 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
Request a Quote
Description
Module 3, 20 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KCG3-20R1 is a bronze worm wheel with a 20:1 reduction ratio, 20 mm normal module, 1 start, and a right-hand helix angle of 3°55'. It has a 20 mm bore, 50 mm hub diameter, 60.14 mm pitch diameter, 66 mm throat diameter, 69 mm outside diameter, and 28 mm face width. The worm wheel is made of CAC502 material with a sand mold casting finish and adheres to KHK W 002 grade 4 precision. The allowable torque at 30 rpm is 22.1 N·m, decreasing to 14.0 N·m at 1200 rpm, with a backlash range of 0.15 to 0.33 mm and a weight of 0.73 kg.

Datasheet Summary
Powered by GS/AI

KCG3-20R1 is a bronze worm wheel with a 20:1 reduction ratio, 20 mm normal module, 1 start, and a right-hand helix angle of 3°55'. It has a 20 mm bore, 50 mm hub diameter, 60.14 mm pitch diameter, 66 mm throat diameter, 69 mm outside diameter, and 28 mm face width. The worm wheel is made of CAC502 material with a sand mold casting finish and adheres to KHK W 002 grade 4 precision. The allowable torque at 30 rpm is 22.1 N·m, decreasing to 14.0 N·m at 1200 rpm, with a backlash range of 0.15 to 0.33 mm and a weight of 0.73 kg.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG3-20R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG3-20R1
Right Hand Lead Worm Gears (metric) KCG3-20R1
Module 3, 20 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore

Module 3, 20 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 3, 20 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore - KCG3-20R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 20 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
KCG3-20R1
Module 3, 20 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore KCG3-20R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG3-20R1 KCG3-20R1
Product Name Right Hand Lead Worm Gears (metric) Module 3, 20 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 14.5°
PD 60 mm (2.36 inch) 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10B150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details