QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KCG3-20L2J28

Description
Module 3, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore
Request a Quote Datasheet
Description
Module 3, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KCG3-20L2J28 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KCG3-20L2J28
Left Hand Lead Worm Gears (metric) KCG3-20L2J28
Module 3, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore

Module 3, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 3, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore - KCG3-20L2J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore
KCG3-20L2J28
Module 3, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore KCG3-20L2J28
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG3-20L2J28 KCG3-20L2J28
Product Name Left Hand Lead Worm Gears (metric) Module 3, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 60 mm (2.36 inch) 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5216610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 30
Design Metric
View Details
7.5:1 Gear Ratio, 30 Teeth, Worm Gear - A 1B 6-Z24030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 30
Pressure Angle 25°
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details