QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG2-60R1J14

Description
Module 2, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore
Request a Quote Datasheet
Description
Module 2, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG2-60R1J14 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG2-60R1J14
Right Hand Lead Worm Gears (metric) KCG2-60R1J14
Module 2, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore

Module 2, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 2, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore - KCG2-60R1J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore
KCG2-60R1J14
Module 2, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore KCG2-60R1J14
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2-60R1J14 KCG2-60R1J14
Product Name Right Hand Lead Worm Gears (metric) Module 2, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 14mm Finished Bore
Number of Teeth 60 60
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 120 mm (4.72 inch) 120 mm (4.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 32
Design Metric
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
KHK AG5-20R1E25, Module 520 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-20r1e25 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details