Left-hand lead, module 2, 60-tooth gray iron worm gear with 12 mm bore, 60.25 mm pitch diameter, 124 mm outside diameter, 22 mm face width, and 35 mm hub width. It has a 1-start helix angle of 3°42', a backlash of 0.10 to 0.28 mm, and weighs 1.44 kg. It is precision grade KHK W 002 grade 4, with standard full-depth teeth and a 14°30' normal pressure angle. The J-series variant includes a keyway (4 x 1.8 mm) and M4 set screw. Allowable torque at 1200 rpm is 27.2 N·m.
Module 2, 60 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 14mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2-60L1J14 | KCG2-60L1J14 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 2, 60 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 14mm Finished Bore |
| Number of Teeth | 60 | 60 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 120 mm (4.72 inch) | 120 mm (4.72 inch) |