QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG2-50R1J15

Description
Module 2, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 15mm Finished Bore
Request a Quote
Description
Module 2, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KCG2-50R1J15 is a right-hand lead worm gear with a module of 2, featuring 50 teeth and a single start. It is constructed from cast iron, providing durability and strength for various applications. The gear has a finished bore of 15mm, making it suitable for mounting on compatible shafts. The normal pressure angle is 14° 30', which is standard for worm gears, ensuring compatibility with other gear components. This product is designed to produce axial thrust forces, which should be considered in the application design. The worm gear is part of the J Series, which may require a lead time for shipping.

Datasheet Summary
Powered by GS/AI

The KCG2-50R1J15 is a right-hand lead worm gear with a module of 2, featuring 50 teeth and a single start. It is constructed from cast iron, providing durability and strength for various applications. The gear has a finished bore of 15mm, making it suitable for mounting on compatible shafts. The normal pressure angle is 14° 30', which is standard for worm gears, ensuring compatibility with other gear components. This product is designed to produce axial thrust forces, which should be considered in the application design. The worm gear is part of the J Series, which may require a lead time for shipping.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG2-50R1J15 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG2-50R1J15
Right Hand Lead Worm Gears (metric) KCG2-50R1J15
Module 2, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 15mm Finished Bore

Module 2, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 2, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 15mm Finished Bore - KCG2-50R1J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 15mm Finished Bore
KCG2-50R1J15
Module 2, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 15mm Finished Bore KCG2-50R1J15
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2-50R1J15 KCG2-50R1J15
Product Name Right Hand Lead Worm Gears (metric) Module 2, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 15mm Finished Bore
Number of Teeth 50 50
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 100 mm (3.94 inch) 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
32 D.P., 36 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design English
View Details
Spur Gears - 5217629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 50
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details