The KCG2-50R1J12 is a right-hand lead worm gear from the KCG series, with a module of 50, 50 teeth, one start, and a 12 mm bore. It features a gray iron wheel, standard full-depth teeth with a 14° 30' pressure angle, and a pitch diameter of 100.21 mm, outside diameter of 104 mm, face width of 22 mm, and hub width of 13 mm. The allowable torque at 30 rpm is 40.3 N·m, with a backlash of 0.10~0.28 mm and a weight of 1.01 kg. The precision grade is KHK W 002 grade 4. The J-series variant is available on request with a lead time of up to five working days.
Module 2, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 12mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2-50R1J12 | KCG2-50R1J12 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 12mm Finished Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 100 mm (3.94 inch) | 100 mm (3.94 inch) |