QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KCG2-50L2J28

Description
Module 2, 50 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore
Request a Quote
Description
Module 2, 50 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KCG2-50L2J28 is a left-handed worm gear featuring a module of 2, with 50 teeth and 2 starts. It is constructed from cast iron and has a finished bore diameter of 28mm. The gear is designed to provide reliable performance in applications requiring precise motion control. The normal pressure angle is 14° 30', and it is categorized under the KCG series, which is known for its standard full-depth gear teeth. This product is suitable for engineers looking for a durable and efficient worm gear solution in their mechanical designs.

Datasheet Summary
Powered by GS/AI

The KCG2-50L2J28 is a left-handed worm gear featuring a module of 2, with 50 teeth and 2 starts. It is constructed from cast iron and has a finished bore diameter of 28mm. The gear is designed to provide reliable performance in applications requiring precise motion control. The normal pressure angle is 14° 30', and it is categorized under the KCG series, which is known for its standard full-depth gear teeth. This product is suitable for engineers looking for a durable and efficient worm gear solution in their mechanical designs.

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KCG2-50L2J28 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KCG2-50L2J28
Left Hand Lead Worm Gears (metric) KCG2-50L2J28
Module 2, 50 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore

Module 2, 50 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 2, 50 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore - KCG2-50L2J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 50 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore
KCG2-50L2J28
Module 2, 50 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore KCG2-50L2J28
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2-50L2J28 KCG2-50L2J28
Product Name Left Hand Lead Worm Gears (metric) Module 2, 50 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 28mm Finished Bore
Number of Teeth 50 50
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 100 mm (3.94 inch) 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Duplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 0.75, 50 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details