The KCG2-50L1J25 is a left-handed worm gear featuring a module of 2, with 50 teeth and a single start. It is constructed from cast iron and has a finished bore diameter of 25mm. The gear is designed for applications requiring precise motion control and can produce axial thrust forces. The normal pressure angle is 14° 30', and the gear teeth are of standard full depth. This product is suitable for use in various mechanical systems where left-handed rotation is necessary.
Module 2, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 25mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2-50L1J25 | KCG2-50L1J25 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 2, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 25mm Finished Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 100 mm (3.94 inch) | 100 mm (3.94 inch) |