QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KCG2-50L1J19

Description
Module 2, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 19mm Finished Bore
Request a Quote Datasheet
Description
Module 2, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 19mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KCG2-50L1J19 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KCG2-50L1J19
Left Hand Lead Worm Gears (metric) KCG2-50L1J19
Module 2, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 19mm Finished Bore

Module 2, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 19mm Finished Bore

Supplier's Site Datasheet
Module 2, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 19mm Finished Bore - KCG2-50L1J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 19mm Finished Bore
KCG2-50L1J19
Module 2, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 19mm Finished Bore KCG2-50L1J19
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2-50L1J19 KCG2-50L1J19
Product Name Left Hand Lead Worm Gears (metric) Module 2, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 19mm Finished Bore
Number of Teeth 50 50
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 100 mm (3.94 inch) 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.4, 75 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY04075 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design Metric
View Details
KHK AG5-40R1E48, Module 540 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-40r1e48 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details