The KCG2-50L1 is a left-hand lead worm gear with a module of 2, 50 teeth, and one start, designed for use with matching steel worms. It has a bore diameter of 12 mm, a hub diameter of 48 mm, a pitch diameter of 100.21 mm, a throat diameter of 104 mm, an outside diameter of 106 mm, and a face width of 22 mm. The gear is made of gray iron (FC200), has a standard full-depth tooth profile with a 14°30' normal pressure angle, and a helix angle of 3°42'. The allowable torque at 30 rpm is 40.3 N·m, and it has a backlash range of 0.10 to 0.28 mm with a weight of 1.01 kg. The precision grade is KHK W 002 grade 4. The total length is 65.5 mm, the hub width is 13 mm, and the mounting distance is 65.5 mm.
Module 2, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2-50L1 | KCG2-50L1 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 2, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| PD | 100 mm (3.94 inch) | 100 mm (3.94 inch) |