QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG2.5-60R1J18

Description
Module 2.5, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 18mm Finished Bore
Request a Quote Datasheet
Description
Module 2.5, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 18mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG2.5-60R1J18 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG2.5-60R1J18
Right Hand Lead Worm Gears (metric) KCG2.5-60R1J18
Module 2.5, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 18mm Finished Bore

Module 2.5, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 18mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 18mm Finished Bore - KCG2.5-60R1J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 18mm Finished Bore
KCG2.5-60R1J18
Module 2.5, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 18mm Finished Bore KCG2.5-60R1J18
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2.5-60R1J18 KCG2.5-60R1J18
Product Name Right Hand Lead Worm Gears (metric) Module 2.5, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 18mm Finished Bore
Number of Teeth 60 60
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 150 mm (5.91 inch) 150 mm (5.91 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details