KCG2.5-60R1J15 is a right-hand lead, 60:1 reduction, bronze worm wheel with a 15 mm bore and 15 mm hub width, paired with a steel worm of module 2.5 and one thread start. The assembly has a pitch diameter of 150.34 mm, outside diameter of 157.5 mm, and face width of 22 mm. Backlash ranges from 0.13 to 0.31 mm, and the weight is 1.93 kg. The worm is manufactured from S45C steel, with a tooth hardness of less than 194 HB. The worm wheel is cast from FC200 gray iron, with a sand mold finish. The system conforms to KHK W 002 grade 4 precision and operates with a normal pressure angle of 20°.
Module 2.5, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 15mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2.5-60R1J15 | KCG2.5-60R1J15 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2.5, 60 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 15mm Finished Bore |
| Number of Teeth | 60 | 60 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 150 mm (5.91 inch) | 150 mm (5.91 inch) |