The KCG2.5-60L1J18 is a left-hand lead worm gear in the KCG module 2.5 series, featuring a 60:1 reduction ratio, 1 start, and a 15mm bore with a keyway and set screw for J-series variants. It is made of gray iron with a sand mold casting finish, has a face width of 22mm, and a pitch diameter of 150.34mm. The gear operates with a helix angle of 3°52' and follows KHK W 002 grade 4 precision standards. Allowable torque at 30 rpm is 98.8 N·m, with backlash ranging from 0.13 to 0.31 mm and a weight of 1.93 kg. J-series variants require a 5-day lead time and are available in quantities of 1 to 20 units per order.
Module 2.5, 60 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 18mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2.5-60L1J18 | KCG2.5-60L1J18 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 2.5, 60 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 18mm Finished Bore |
| Number of Teeth | 60 | 60 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 150 mm (5.91 inch) | 150 mm (5.91 inch) |