KCG2.5-50R1J25 is a right-hand lead bronze worm wheel in the KCG series, with a module of 2.5, 50 teeth, 1 start, and a 3°52' helix angle. It has a bore of 15 mm, hub diameter of 50 mm, pitch diameter of 125.29 mm, outside diameter of 132.5 mm, and face width of 22 mm. The product is made of CAC502 material with no heat treatment, and has a KHK W 002 grade 4 precision rating. The J-series variant includes a keyway according to JIS B1301 (Js 9 tolerance) and a set screw. Total length is 81 mm, mounting distance is 81 mm, and weight is 1.46 kg. The allowable torque at 30 rpm is 70.6 N·m, and backlash ranges from 0.13 to 0.31 mm.
Module 2.5, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 25mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2.5-50R1J25 | KCG2.5-50R1J25 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2.5, 50 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 25mm Finished Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 125 mm (4.92 inch) | 125 mm (4.92 inch) |