The KCG2.5-50L2J17 is a left-hand lead bronze worm wheel in the KCG series, with a module of 2.5, 50 teeth, 2 starts, and a 17 mm bore. It has a pitch diameter of 126.16 mm, outside diameter of 132.5 mm, and face width of 22 mm. The worm wheel is profile-shifted for proper center distance and has a backlash range of 0.13 to 0.31 mm. It is made of CAC502 material with no heat treatment, and the allowable torque at 600 rpm is 38.6 N·m. The total length is 93.5 mm, mounting distance is 81 mm, and weight is 1.46 kg. The KCG2.5-50L2J17 is a J series variant available on request with a keyway size of 5 mm width by 2.3 mm depth and an M4 set screw.
Module 2.5, 50 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 17mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2.5-50L2J17 | KCG2.5-50L2J17 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 2.5, 50 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 17mm Finished Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 125 mm (4.92 inch) | 125 mm (4.92 inch) |