The KCG2.5-50L1J25 is a left-hand lead bronze worm wheel in the KCG series, with a module of 2.5, 50 teeth, 1 start, and a 15 mm bore. It has a pitch diameter of 125.29 mm, outside diameter of 130 mm, and face width of 22 mm. The worm wheel is designed for use with a matching worm gear, has a backlash range of 0.13-0.31 mm, and weighs 1.46 kg. The precision grade is KHK W 002 grade 4, with a 20° normal pressure angle and standard full-depth teeth. The material is CAC502 (formerly JIS PBC2). The J-series suffix indicates it is an available-on-request
Module 2.5, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 25mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2.5-50L1J25 | KCG2.5-50L1J25 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 2.5, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 25mm Finished Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 125 mm (4.92 inch) | 125 mm (4.92 inch) |