KCG2.5-50L1J15 is a left-hand helical worm gear in the KCG Series with a module of 2.5, 50 teeth, 1 start, and a 3°52' helix angle. The worm features a 15 mm bore, a hub diameter of 50 mm, a pitch diameter of 125.29 mm, an outside diameter of 130 mm, and a face width of 22 mm. It is made of cast iron (FC200) with no heat treatment. The total length is 36 mm, hub width is 15 mm, weight is 1.46 kg, and backlash ranges from 0.13 to 0.31 mm. The precision grade is KHK W 002 grade 4. J-series variants are available-on-request
Module 2.5, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 15mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2.5-50L1J15 | KCG2.5-50L1J15 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 2.5, 50 Tooth, 1 Start, Left Handed Cast Iron Worm Gear with 15mm Finished Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 125 mm (4.92 inch) | 125 mm (4.92 inch) |