The KCG2.5-50L1 is a left-hand lead worm gear with a module of 2.5, featuring 50 teeth and 2 starts. It is constructed from cast iron, specifically FC200 material, which provides durability and strength for various applications. The gear has a normal pressure angle of 20° and a standard full depth of gear teeth. The bore is plain, allowing for straightforward mounting. This worm gear is designed for applications requiring a left-handed thread and is suitable for use in gear pairs with compatible worm wheels. The product's specifications indicate it can handle significant torque, making it a reliable choice for engineers seeking efficient power transmission solutions.
Module 2.5, 20 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with Plain Bore
| QTC METRIC GEARS | |
|---|---|
| Product Category | Gears |
| Product Number | KCG2.5-50L1 |
| Product Name | Left Hand Lead Worm Gears (metric) |
| Number of Teeth | 50 |