QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG2.5-40R1J16

Description
Module 2.5, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore
Request a Quote
Description
Module 2.5, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KCG2.5-40R1J16 is a right-hand lead bronze worm wheel with a module of 2.5, 40 teeth, and one start, featuring a 16 mm bore and a face width of 22 mm. It is designed for use with a steel worm and has a pitch diameter of 100.23 mm, a throat diameter of 105 mm, and an outside diameter of 107.5 mm. The gear is manufactured from FC200 gray iron, with a precision grade of KHK W 002 grade 4, and operates with a helix angle of 3°52'. Allowable torque values at 300 rpm and 600 rpm are 31.3 N·m and 26.5 N·m respectively, with a backlash range of 0.13 to 0.31 mm and a weight of 1.02 kg.

Datasheet Summary
Powered by GS/AI

The KCG2.5-40R1J16 is a right-hand lead bronze worm wheel with a module of 2.5, 40 teeth, and one start, featuring a 16 mm bore and a face width of 22 mm. It is designed for use with a steel worm and has a pitch diameter of 100.23 mm, a throat diameter of 105 mm, and an outside diameter of 107.5 mm. The gear is manufactured from FC200 gray iron, with a precision grade of KHK W 002 grade 4, and operates with a helix angle of 3°52'. Allowable torque values at 300 rpm and 600 rpm are 31.3 N·m and 26.5 N·m respectively, with a backlash range of 0.13 to 0.31 mm and a weight of 1.02 kg.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG2.5-40R1J16 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG2.5-40R1J16
Right Hand Lead Worm Gears (metric) KCG2.5-40R1J16
Module 2.5, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore

Module 2.5, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore - KCG2.5-40R1J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore
KCG2.5-40R1J16
Module 2.5, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore KCG2.5-40R1J16
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2.5-40R1J16 KCG2.5-40R1J16
Product Name Right Hand Lead Worm Gears (metric) Module 2.5, 40 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore
Number of Teeth 40 40
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 100 mm (3.94 inch) 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 8787884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 35
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04B150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details