QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KCG2.5-30R2J16

Description
Module 2.5, 30 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore
Request a Quote
Description
Module 2.5, 30 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KCG2.5-30R2J16 is a right-hand helical worm gear in the KCG series, with a module of 2.5, 30 teeth, 2 starts, and a 7°46' helix angle. It features a 16 mm bore, a hub diameter of 40 mm, a pitch diameter of 75.68 mm, an outside diameter of 82.5 mm, and a face width of 22 mm. The worm wheel is made of gray iron with a sand mold casting finish. The part is part of the J series, which requires a lead time of up to 5 working days for shipment and is available in quantities of 1 to 20 units per order.

Datasheet Summary
Powered by GS/AI

KCG2.5-30R2J16 is a right-hand helical worm gear in the KCG series, with a module of 2.5, 30 teeth, 2 starts, and a 7°46' helix angle. It features a 16 mm bore, a hub diameter of 40 mm, a pitch diameter of 75.68 mm, an outside diameter of 82.5 mm, and a face width of 22 mm. The worm wheel is made of gray iron with a sand mold casting finish. The part is part of the J series, which requires a lead time of up to 5 working days for shipment and is available in quantities of 1 to 20 units per order.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KCG2.5-30R2J16 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KCG2.5-30R2J16
Right Hand Lead Worm Gears (metric) KCG2.5-30R2J16
Module 2.5, 30 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore

Module 2.5, 30 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 30 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore - KCG2.5-30R2J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 30 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore
KCG2.5-30R2J16
Module 2.5, 30 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore KCG2.5-30R2J16
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KCG2.5-30R2J16 KCG2.5-30R2J16
Product Name Right Hand Lead Worm Gears (metric) Module 2.5, 30 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 16mm Finished Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 75 mm (2.95 inch) 75 mm (2.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Simplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details