The KCG2.5-30R2J15 is a right-hand lead bronze worm wheel in the KCG Series, with a 30:1 reduction ratio, 2 starts, and a 15 mm bore. It has a module of 2.5, a face width of 22 mm, and a pitch diameter of 75.68 mm. The worm wheel is made of CAC502 material with a sand mold casting finish, and the assembly includes a keyway conforming to JIS B1301, Js 9 tolerance. The product is listed as available-on-request
Module 2.5, 30 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 15mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2.5-30R2J15 | KCG2.5-30R2J15 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2.5, 30 Tooth, 2 Start, Right Handed Cast Iron Worm Gear with 15mm Finished Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 75 mm (2.95 inch) | 75 mm (2.95 inch) |