KCG2.5-30R1 is a right-hand lead bronze worm wheel with a module of 2.5, 30 teeth, and one start, designed for use with steel worms. It has a bore diameter of 12 mm, hub diameter of 35 mm, pitch diameter of 75.17 mm, outside diameter of 80 mm, and face width of 22 mm. The gear operates with a helix angle of 3°52' and is made of CAC502 material with a sand mold casting finish. The allowable torque at 30 rpm is 27.3 N·m, decreasing to 5.44 N·m at 1200 rpm, with a backlash range of 0.13-0.31 mm and a weight of 0.70 kg. Precision conforms to KHK W 002 grade 4.
Module 2.5, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2.5-30R1 | KCG2.5-30R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2.5, 30 Tooth, 1 Start, Right Handed Cast Iron Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 75 mm (2.95 inch) | 75 mm (2.95 inch) |