The KCG2.5-30L2J17 is a left-hand lead bronze worm wheel in the KCG Series, with a module of 2.5, 30 teeth, 2 starts, and a helix angle of 7°46'. It has a bore diameter of 12 mm, hub diameter of 40 mm, pitch diameter of 75.68 mm, outside diameter of 82.5 mm, and face width of 22 mm. The worm wheel is made of CAC502 material with a sand mold casting finish and adheres to KHK W 002 grade 4 precision. It is part of a series where J-designated variants are available-on-request
Module 2.5, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 17mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KCG2.5-30L2J17 | KCG2.5-30L2J17 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 2.5, 30 Tooth, 2 Start, Left Handed Cast Iron Worm Gear with 17mm Finished Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 75 mm (2.95 inch) | 75 mm (2.95 inch) |